IEEE - Institute of Electrical and Electronics Engineers, Inc. - P1283/D7.0
Approved Draft IEEE Guide for Determining the Effects of High Temperature Operation on Conductors, Connectors, and Accessories (Superseded by IEEE 1283-2004)
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 2001 |
| Status: | inactive |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
| ISBN (Electronic): | 978-1-5044-2786-9 |
Document History
October 4, 2013
IEEE Approved Draft Guide for Determining the Effects of High Temperature Operation on Conductors, Connectors, and Accessories
Possible adverse impacts to an operating overhead transmission line which might occur whenoperating the line at high temperatures are discussed. Specifically, the transmission lines conductor,...
October 4, 2013
IEEE Guide for Determining the Effects of High-Temperature Operation on Conductors, Connectors, and Accessories
Possible adverse impacts to an operating overhead transmission line which might occur when operating the line at high temperatures are discussed. Specifically, the transmission lines conductor,...
October 4, 2013
IEEE Guide for Determining the Effects of High-Temperature Operation on Conductors, Connectors, and Accessories - Redline
Possible adverse impacts to an operating overhead transmission line which might occur when operating the line at high temperatures are discussed. Specifically, the transmission lines conductor,...
March 23, 2005
IEEE Guide for Determining the Effects of High Temperature Operation on Conductors, Connectors, and Accessories
The purpose of this guide is to provide general recommendations for consideration when designing new overhead transmission lines that will be operated at high temperatures. It may also evaluate...
P1283/D7.0
January 1, 2001
Approved Draft IEEE Guide for Determining the Effects of High Temperature Operation on Conductors, Connectors, and Accessories (Superseded by IEEE 1283-2004)
A description is not available for this item.