IEEE - Institute of Electrical and Electronics Engineers, Inc. - P1802.3/D3.0
Draft IEEE Conformance Test Methodology for IEEE Standard for Local and Metropolitan Area Networks: Carrier Sense Multiple Access With Collision Detection (CSMA/CD) Access Method and Physical Layer Specifications: Attachment Unit Interface (AUI) Cable (Section 4) (Superseded by 1802.3.2001)
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 2000 |
| Status: | inactive |
| ICS Code (Networking): | 35.110 |
| ICS Code (Physical layer): | 35.100.10 |
| ISBN (Electronic): | 978-1-5044-3128-6 |
Document History
October 19, 2001
IEEE Conformance Test Methodology for IEEE Standards for Local and Metropolitan Area Networks - Specific Requirements - Part 3: Carrier Sense Multiple Access With Collision Detection (CSMA/CD) Access Method and Physical Layer Specifications
Administratively withdrawn December 2007. Abstract methods for the conformance testing of 802.3 Clause 14 (10BASE-T MAU) implementations in order to satisfy conformance requirements arising from the...
P1802.3/D3.0
January 1, 2000
Draft IEEE Conformance Test Methodology for IEEE Standard for Local and Metropolitan Area Networks: Carrier Sense Multiple Access With Collision Detection (CSMA/CD) Access Method and Physical Layer Specifications: Attachment Unit Interface (AUI) Cable (Section 4) (Superseded by 1802.3.2001)
A description is not available for this item.
September 20, 1991
Conformance Test Methodology for IEEE Standards for Local and Metropolitan Area Networks: - CSMA/CD Access Method and Physical Layer Specifications - Currently Contains Attachment Unit Interface (AUI) Cable (Section 4)
Methods for conformance testing to satisfy requirements arising from the ISO/IEC 8802-3 [ANSI/IEEE Std 802.3] standard are defined. The conformance test suite is intended to detect incorrect...