IEEE - Institute of Electrical and Electronics Engineers, Inc. - P1073.1.3.10/D3.0-1999
IEEE Draft Standard for Medical Device Communications -- Medical Device Data Language (MDDL) Virtual Medical Device, Specialized -- Cardiac Output
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 2000 |
| Status: | inactive |
| Page(s): | 1 - 49 |
| ICS Code (IT applications in health care technology): | 35.240.80 |
| ISBN (Electronic): | 978-1-5044-2461-5 |
Standard:
This standard establishes a model for the implementation of the Cardiac Output Virtual Medical Device. It establishes a Design Model and specifies how this Model should be implemented. It also... View More
Document History
P1073.1.3.10/D3.0-1999
January 1, 2000
IEEE Draft Standard for Medical Device Communications -- Medical Device Data Language (MDDL) Virtual Medical Device, Specialized -- Cardiac Output
This standard establishes a model for the implementation of the Cardiac Output Virtual Medical Device. It establishes a Design Model and specifies how this Model should be implemented. It also...
January 1, 1999
Unapproved IEEE Draft Standard for Medical Device Communications - Medical Device Data Language (MDDL) Virtual Medical Device, Specialized Cardiac Output
A description is not available for this item.