IEEE - Institute of Electrical and Electronics Engineers, Inc. - P1073.2.0/D0.05
Proposed Draft IEEE Standard - Medical Device Communications - Medical Device Application Profiles (MDAP) - Base Standard
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 1999 |
| Status: | inactive |
| Page(s): | 1 - 43 |
| ICS Code (IT applications in health care technology): | 35.240.80 |
| ISBN (Electronic): | 978-1-5044-2463-9 |
Standard:
This project is limited to service and protocol definitions that are identified in IEEE 1073.2, "Framework and Overview" and are used by related medical device application profile standards, e.g.... View More
Document History
P1073.2.0/D0.05
January 1, 1999
Proposed Draft IEEE Standard - Medical Device Communications - Medical Device Application Profiles (MDAP) - Base Standard
This project is limited to service and protocol definitions that are identified in IEEE 1073.2, "Framework and Overview" and are used by related medical device application profile standards, e.g....