IEEE - Institute of Electrical and Electronics Engineers, Inc. - P1073.1.3.8/D4.0
IEEE Draft Standard for Medical Device Communications -- Medical Device Data Language (MDDL) Virtual Medical Device, Specialized -- Temperature
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 1999 |
| Status: | inactive |
| Page(s): | 1 - 40 |
| ICS Code (IT applications in health care technology): | 35.240.80 |
| ISBN (Electronic): | 978-1-5044-3876-6 |
Standard:
This standard establishes a model for the implementation of the Temperature Virtual Medical Device. It establishes a Design Model and specifies how this Model should be implemented. It also... View More
Document History
P1073.1.3.8/D4.0
January 1, 1999
IEEE Draft Standard for Medical Device Communications -- Medical Device Data Language (MDDL) Virtual Medical Device, Specialized -- Temperature
This standard establishes a model for the implementation of the Temperature Virtual Medical Device. It establishes a Design Model and specifies how this Model should be implemented. It also provides...