IEEE - Institute of Electrical and Electronics Engineers, Inc. - P1073.1.3.6/D6.0
IEEE Draft Standard for Health informatics -- Point-of-care medical device communication -- Device specialization - ECG monitoring
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 1999 |
| Status: | inactive |
| Page(s): | 1 - 84 |
| ICS Code (IT applications in health care technology): | 35.240.80 |
| ISBN (Electronic): | 978-1-5044-3875-9 |
Standard:
This standard establishes a model for the implementation of the ECG Virtual Medical Device. It establishes a Design Model and specifies how this Model should be implemented. It also provides... View More
Document History
P1073.1.3.6/D6.0
January 1, 1999
IEEE Draft Standard for Health informatics -- Point-of-care medical device communication -- Device specialization - ECG monitoring
This standard establishes a model for the implementation of the ECG Virtual Medical Device. It establishes a Design Model and specifies how this Model should be implemented. It also provides guidance...