IEC - International Electrotechnical Commission - IEC 61970-457:2024

Energy management system application program interface (EMS-API) - Part 457: Dynamics profile

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 9 February 2024
Status: published
Page Count: 1,549
ICS Code (Telecontrol. Telemetering): 33.200
abstract:

IEC 61970-457:2024 specifies a standard interface for exchanging dynamic model information needed to support the analysis of the steady state stability (small-signal stability) and/or transient... View More

Document History

IEC 61970-457:2024
February 9, 2024
Energy management system application program interface (EMS-API) - Part 457: Dynamics profile
IEC 61970-457:2024 specifies a standard interface for exchanging dynamic model information needed to support the analysis of the steady state stability (small-signal stability) and/or transient...
March 16, 2021
Energy management system application program interface (EMS-API) - Part 457: Dynamics profile
IEC 61970-457:2021 specifies a standard interface for exchanging dynamic model information needed to support the analysis of the steady state stability (small-signal stability) and/or transient...
Advertisement