IEC - International Electrotechnical Commission - IEC 62836:2024
Measurement of internal electric field in insulating materials - Pressure wave propagation method
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 28 February 2024 |
| Status: | published |
| Page Count: | 93 |
| ICS Code (Other standards related to electricity and magnetism): | 17.220.99 |
| ICS Code (Insulating materials in general): | 29.035.01 |
abstract:
IEC 62836:2024 provides an efficient and reliable procedure to test the internal electric field in the insulating materials used for high-voltage applications, by using the pressure wave... View More
Document History
IEC 62836:2024
February 28, 2024
Measurement of internal electric field in insulating materials - Pressure wave propagation method
IEC 62836:2024 provides an efficient and reliable procedure to test the internal electric field in the insulating materials used for high-voltage applications, by using the pressure wave propagation...