IEC - International Electrotechnical Commission - IEC 61753-071-02:2020+AMD1:2024 CSV

Fibre optic interconnecting devices and passive components - Performance standard - Part 071-02: Non-connectorized single-mode fibre optic 1 × 2 and 2 × 2 spatial switches for category C - Controlled environments

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 23 February 2024
Status: published
Page Count: 58
ICS Code (Fibre optic interconnecting devices): 33.180.20
abstract:

IEC 61753-071-02:2020+AMD1:2024 CSV contains the minimum initial test and measurement requirements and severities which non-connectorized single-mode fibre optic 1 × 2 and 2 × 2 spatial... View More

Document History

IEC 61753-071-02:2020+AMD1:2024 CSV
February 23, 2024
Fibre optic interconnecting devices and passive components - Performance standard - Part 071-02: Non-connectorized single-mode fibre optic 1 × 2 and 2 × 2 spatial switches for category C - Controlled environments
IEC 61753-071-02:2020+AMD1:2024 CSV contains the minimum initial test and measurement requirements and severities which non-connectorized single-mode fibre optic 1 × 2 and 2 × 2 spatial switches need...
Amendment 1 - Fibre optic interconnecting devices and passive components - Performance standard - Part 071-02: Non-connectorized single-mode fibre optic 1 × 2 and 2 × 2 spatial switches for category C - Controlled environments
A description is not available for this item.
September 22, 2020
Fibre optic interconnecting devices and passive components - Performance standard - Part 071-02: Non-connectorized single-mode fibre optic 1 × 2 and 2 × 2 spatial switches for category C - Controlled environments
IEC 61753-071-02:2020 contains the minimum initial test and measurement requirements and severities which non-connectorized single-mode fibre optic 1 × 2 and 2 × 2 spatial switches need to satisfy in...
Advertisement