IEC - International Electrotechnical Commission - ISO/IEC 22237-2:2024

Information technology - Data centre facilities and infrastructures - Part 2: Building construction

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 19 February 2024
Status: published
Page Count: 35
ICS Code (Information technology (IT) in general): 35.020
abstract:

ISO/IEC 22237-2:2024 This document specifies requirements and recommendations for the construction of buildings and other structures which provide accommodation for data centres based on the... View More

Document History

ISO/IEC 22237-2:2024
February 19, 2024
Information technology - Data centre facilities and infrastructures - Part 2: Building construction
ISO/IEC 22237-2:2024 This document specifies requirements and recommendations for the construction of buildings and other structures which provide accommodation for data centres based on the criteria...
Advertisement