IEC - International Electrotechnical Commission - IEC 63305:2024
Underwater acoustics - Calibration of acoustic wave vector receivers in the frequency range 5 Hz to 10 kHz
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 27 February 2024 |
| Status: | published |
| Page Count: | 126 |
| ICS Code (Electroacoustics): | 17.140.50 |
abstract:
IEC 63305:2024 specifies methods and procedures for calibration of vector receivers in the frequency range 5 Hz to 10 kHz, which are applicable to vector receivers based on the two different... View More
Document History
IEC 63305:2024
February 27, 2024
Underwater acoustics - Calibration of acoustic wave vector receivers in the frequency range 5 Hz to 10 kHz
IEC 63305:2024 specifies methods and procedures for calibration of vector receivers in the frequency range 5 Hz to 10 kHz, which are applicable to vector receivers based on the two different...