IEC - International Electrotechnical Commission - IEC 60227-5:2024
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 5: Flexible cables (cords)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 22 February 2024 |
| Status: | published |
| Page Count: | 28 |
| ICS Code (Cables): | 29.060.20 |
abstract:
IEC 60227-5:2024 is available as IEC 60227-5:2024 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More
Document History
IEC 60227-5:2024
February 22, 2024
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 5: Flexible cables (cords)
IEC 60227-5:2024 is available as IEC 60227-5:2024 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
February 22, 2024
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 5: Flexible cables (cords)
IEC 60227-5:2024 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
September 29, 2011
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 5: Flexible cables (cords)
IEC 60227-5:2011 details the particular specifications for polyvinyl chloride insulated flexible cables (cords), of rated voltages up to and including 300/500 V. All cables comply with the...
July 24, 2003
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 5: Flexible cables (cords)
Details the particular specifications for polyvinyl chloride insulated flexible cables (cords), of rated voltages up to and including 300/500 V. This consolidated version consists of the second...
June 19, 2003
Amendment 2 - Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V. - Part 5: Flexible cables (cords)
Amendment 2
February 6, 1998
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 5: Flexible cables (cords)
Details the particular specifications for polyvinyl chloride insulated flexible cables (cords), of rated voltages up to and including 300/500 V. This consolidated version consists of the second...
November 26, 1997
Amendment 1 - Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V. - Part 5: Flexible cables (cords)
A description is not available for this item.
June 27, 1997
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V. - Part 5: Flexible cables (cords)
Details the particular specifications for polyvinyl chloride insulated flexible cables (cords), of rated voltages up to and including 300/500 V.
October 30, 1994
Amendment 2 - Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V. Part 5: Flexible cables (cords).
A description is not available for this item.
January 1, 1987
Amendment 1 - Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V. Part 5: Flexible cables (cords).
A description is not available for this item.
January 1, 1979
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V. Part 5: Flexible cables (cords).
Details particular specifications for: -flat tinsel cord; -flat non-sheathed cord; -cord for decorative chains; -light polyvinyl chloride sheathed cord; -ordinary polyvinyl chloride sheathed cord.