IEC - International Electrotechnical Commission - IEC 61169-10:2024

Radio-frequency connectors - Part 10: Sectional specification for RF coaxial connectors with inner diameter of outer conductor 3 mm (0,12 in) with snap-on coupling - Characteristic impedance 50 Ω (Type SMB)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 22 February 2024
Status: published
Page Count: 52
ICS Code (RF connectors): 33.120.30
abstract:

IEC 61169-10:2024, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for series SMB RF coaxial connectors with snap-on... View More

Document History

IEC 61169-10:2024
February 22, 2024
Radio-frequency connectors - Part 10: Sectional specification for RF coaxial connectors with inner diameter of outer conductor 3 mm (0,12 in) with snap-on coupling - Characteristic impedance 50 Ω (Type SMB)
IEC 61169-10:2024, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for series SMB RF coaxial connectors with snap-on coupling...
Advertisement