IEC - International Electrotechnical Commission - ISO/IEC 14543-5-104:2024

Information technology - Home electronic system (HES) architecture - Part 5-104: Intelligent grouping and resource sharing for HES Class 2 and Class 3 - RA server-based smart lock application

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 17 January 2024
Status: published
Page Count: 28
ICS Code (IT applications in building and construction industry): 35.240.67
abstract:

ISO/IEC 14543-5-194:2024(E) specifies the remote access (RA) server-based application framework, device interaction model, flow process and interfaces, and message formats to achieve intelligent... View More

Document History

ISO/IEC 14543-5-104:2024
January 17, 2024
Information technology - Home electronic system (HES) architecture - Part 5-104: Intelligent grouping and resource sharing for HES Class 2 and Class 3 - RA server-based smart lock application
ISO/IEC 14543-5-194:2024(E) specifies the remote access (RA) server-based application framework, device interaction model, flow process and interfaces, and message formats to achieve intelligent...
Advertisement