IEC - International Electrotechnical Commission - ISO/IEC/IEEE 8802-1AB:2017/AMD2:2023
Amendment 2 - Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 1AB: Station and media access control connectivity discovery
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 10 July 2023 |
| Status: | published |
| Page Count: | 44 |
| ICS Code (Networking): | 35.110 |
Document History
July 10, 2023
Amendment 1 - Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 1AB: Station and media access control connectivity discovery
A description is not available for this item.
ISO/IEC/IEEE 8802-1AB:2017/AMD2:2023
July 10, 2023
Amendment 2 - Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 1AB: Station and media access control connectivity discovery
A description is not available for this item.
August 7, 2017
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 1AB: Station and media access control connectivity discovery
ISO/IEC/IEEE 8802-1AB:2017 is to define a protocol and management elements, suitable for advertising information to stations attached to the same IEEE 802 LAN, for the purpose of populating physical...
February 7, 2014
Information technology -- Telecommunications and information exchange between systems -- Local and metropolitan area networks -- Part 1AB: Station and media access control connectivity discovery
ISO/IEC/IEEE 8802-1AB:2014 defines a protocol and a set of managed objects that can be used for discovering the physical topology from adjacent stations in ISO/IEC/IEEE 8802 local area networks.