IEC - International Electrotechnical Commission - ISO/IEC 18013-4:2019/AMD1:2024

Amendment 1 - Personal identification - ISO-compliant driving licence - Part 4: Test methods

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 12 January 2024
Status: published
Page Count: 29
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15

Document History

ISO/IEC 18013-4:2019/AMD1:2024
January 12, 2024
Amendment 1 - Personal identification - ISO-compliant driving licence - Part 4: Test methods
A description is not available for this item.
November 8, 2019
Personal identification - ISO-compliant driving licence - Part 4: Test methods
This document describes the test methods used for conformity testing, that is methods for determining whether a driving licence can be considered to comply with the requirements of the ISO/IEC 18013...
Corrigendum 1 - Information technology -- Personal identification -- ISO-compliant driving licence -- Part 4: Test methods
A description is not available for this item.
October 25, 2011
Information technology -- Personal identification -- ISO-compliant driving licence -- Part 4: Test methods
ISO/IEC 18013-4:2011 specifies the test methods used for conformity testing, that is methods for determining whether a driving licence can be considered to comply with the requirements of ISO/IEC...
Advertisement