IEC - International Electrotechnical Commission - IEC 60335-2-120:2024

Household and similar electrical appliances - Safety - Part 2-120: Particular requirements for the safety of appliances for the generation of directly inhalable aerosols

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 8 February 2024
Status: published
Page Count: 35
ICS Code (Domestic safety): 13.120
ICS Code (Miscellaneous domestic and commercial equipment): 97.180
abstract:

IEC 603352-120:2024 deals with the safety of appliances for generation of directly inhalable aerosols, their rated voltage being not more than 250 V for single-phase appliances, and other... View More

Document History

February 8, 2024
Household and similar electrical appliances - Safety - Part 2-120: Particular requirements for the safety of appliances for the generation of directly inhalable aerosols
IEC 60335-2-120:2024 EXV contains both the international standard and its extended version (EXV). This extended version of the official IEC Standard is available in English only and provides the user...
IEC 60335-2-120:2024
February 8, 2024
Household and similar electrical appliances - Safety - Part 2-120: Particular requirements for the safety of appliances for the generation of directly inhalable aerosols
IEC 603352-120:2024 deals with the safety of appliances for generation of directly inhalable aerosols, their rated voltage being not more than 250 V for single-phase appliances, and other appliances...
Advertisement