IEC - International Electrotechnical Commission - ISO/IEC 24789-1:2024

Identification cards - Card service life - Part 1: Application profiles and requirements

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 8 January 2024
Status: published
Page Count: 21
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
abstract:

ISO/IEC 24789-1:2024 This document comprises a methodology for determining a test plan to simulate a card's service life. The methodology defines two parameters of card service life: the expected... View More

Document History

ISO/IEC 24789-1:2024
January 8, 2024
Identification cards - Card service life - Part 1: Application profiles and requirements
ISO/IEC 24789-1:2024 This document comprises a methodology for determining a test plan to simulate a card's service life. The methodology defines two parameters of card service life: the expected...
April 5, 2012
Identification cards -- Card service life -- Part 1: Application profiles and requirements
ISO/IEC 24789-1:2011 comprises a methodology for determining application profiles, their requirements and corresponding examples. It contains no additional or changed requirements for the ID card...
Advertisement