IEC - International Electrotechnical Commission - IEC 60794-1-312:2024
Optical fibre cables - Part 1-312: Generic specification - Basic optical cable test procedures - Cable element test methods - Elongation test for buffer tubes at low temperature, Method G11B ,
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 31 January 2024 |
| Status: | published |
| Page Count: | 28 |
| ICS Code (Fibres and cables): | 33.180.10 |
abstract:
IEC 60794-1-312: 2024 describes test procedures to be used in establishing uniform requirements of optical fibre cable elements for the mechanical property - tensile strength and elongation at low... View More
Document History
IEC 60794-1-312:2024
January 31, 2024
Optical fibre cables - Part 1-312: Generic specification - Basic optical cable test procedures - Cable element test methods - Elongation test for buffer tubes at low temperature, Method G11B
,
,
IEC 60794-1-312: 2024 describes test procedures to be used in establishing uniform requirements of optical fibre cable elements for the mechanical property – tensile strength and elongation at low...