IEC - International Electrotechnical Commission - IEC 60794-1-311:2024

Optical fibre cables - Part 1-311: Generic specification - Basic optical cable test procedures - Cable element test methods - Tensile strength and elongation test for cable elements, Method G11A

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 31 January 2024
Status: published
Page Count: 21
ICS Code (Fibres and cables): 33.180.10
abstract:

IEC 60794-1-311:2024 describes test procedures to be used in establishing uniform requirements of optical fibre cable elements for the mechanical property - tensile strength and elongation at... View More

Document History

IEC 60794-1-311:2024
January 31, 2024
Optical fibre cables - Part 1-311: Generic specification - Basic optical cable test procedures - Cable element test methods - Tensile strength and elongation test for cable elements, Method G11A
IEC 60794-1-311:2024 describes test procedures to be used in establishing uniform requirements of optical fibre cable elements for the mechanical property – tensile strength and elongation at break....
Advertisement