IEC - International Electrotechnical Commission - ISO/IEC 23090-13:2024

Information technology - Coded representation of immersive media - Part 13: Video decoding interface for immersive media

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 19 January 2024
Status: published
Page Count: 43
ICS Code (Coding of audio, video, multimedia and hypermedia information): 35.040.40
abstract:

ISO/IEC 23090-13:2024 This document specifies the interfaces of a video decoding engine as well as the operations related to elementary streams and metadata that can be performed by this video... View More

Document History

ISO/IEC 23090-13:2024
January 19, 2024
Information technology - Coded representation of immersive media - Part 13: Video decoding interface for immersive media
ISO/IEC 23090-13:2024 This document specifies the interfaces of a video decoding engine as well as the operations related to elementary streams and metadata that can be performed by this video...
Advertisement