IEC - International Electrotechnical Commission - IEC 62271-100:2021/COR3:2024

Corrigendum 3 - High-voltage switchgear and controlgear - Part 100: Alternating-current circuit-breakers

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 31 January 2024
Status: published
Page Count: 1
ICS Code (High voltage switchgear and controlgear): 29.130.10

Document History

IEC 62271-100:2021/COR3:2024
January 31, 2024
Corrigendum 3 - High-voltage switchgear and controlgear - Part 100: Alternating-current circuit-breakers
A description is not available for this item.
Corrigendum 2 - High-voltage switchgear and controlgear - Part 100: Alternating-current circuit-breakers
A description is not available for this item.
December 17, 2021
Corrigendum 1 - High-voltage switchgear and controlgear - Part 100: Alternating-current circuit-breakers
A description is not available for this item.
July 7, 2021
High-voltage switchgear and controlgear - Part 100: Alternating-current circuit-breakers
IEC 62271-100:2021 is applicable to three-phase AC circuit-breakers designed for indoor or outdoor installation and for operation at frequencies of 50 Hz and/or 60 Hz on systems having voltages above...
Corrigendum 1 - Amendment 2 - High-voltage switchgear and controlgear - Part 100: Alternating-current circuit-breakers
A description is not available for this item.
Amendment 2 - High-voltage switchgear and controlgear - Part 100: Alternating-current circuit-breakers
The contents of the corrigendum 1 of January 2018 have been included in this copy.
High-voltage switchgear and controlgear - Part 100: Alternating-current circuit-breakers
IEC 62271-100:2008+A1:2012+A1:2017 is applicable to a.c. circuit-breakers designed for indoor or outdoor installation and for operation at frequencies of 50 Hz and 60 Hz on systems having voltages...
Corrigendum 1 - Amendment 1 - High-voltage switchgear and controlgear - Part 100: Alternating-current circuit-breakers
A description is not available for this item.
September 27, 2012
Amendment 1 - High-voltage switchgear and controlgear - Part 100: Alternating current circuit-breakers
The contents of the corrigendum of December 2012 have been included in this copy.
High-voltage switchgear and controlgear - Part 100: Alternatingcurrent circuit-breakers
IEC 62271-100:2008+A1:2012 is applicable to a.c. circuit-breakers designed for indoor or outdoor installation and for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1...
April 21, 2008
High-voltage switchgear and controlgear - Part 100: Alternating current circuit-breakers
IEC 62271-100:2008 is applicable to a.c. circuit-breakers designed for indoor or outdoor installation and for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1 000 V. It...
High-voltage switchgear and controlgear - Part 100: High-voltage alternating-current circuit-breakers
This International Standard is applicable to a.c. circuit-breakers designed for indoor or outdoor installation and for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1...
Amendment 2 - High-voltage switchgear and controlgear - Part 100: High-voltage alternating-current circuit-breakers
A description is not available for this item.
High-voltage switchgear and controlgear - Part 100: High-voltage alternating-current circuit-breakers
Is applicable to a.c. circuit-breakers designed for indoor or outdoor installation and for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1 000 V.
Corrigendum 2 to Amendment 1 - High-voltage switchgear and controlgear - Part 100: High-voltage alternating-current circuit-breakers
A description is not available for this item.
Corrigendum 1 to Amendment 1 - High-voltage switchgear and controlgear - Part 100: High-voltage alternating-current circuit-breakers
A description is not available for this item.
Amendment 1 - High-voltage switchgear and controlgear - Part 100: High-voltage alternating-current circuit-breakers
The contents of the corrigenda of October 2002 and April 2003 have been included in this copy.
May 28, 2001
High-voltage switchgear and controlgear - Part 100: High-voltage alternating-current circuit-breakers
Is applicable to a.c. circuit-breakers designed for indoor or outdoor installation and for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1 000 V.
Advertisement