IEC - International Electrotechnical Commission - IEC 61676:2023/COR1:2024
Corrigendum 1 - Medical electrical equipment - Dosimetric instruments used for non-invasive measurement of X-ray tube voltage in diagnostic radiology
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 31 January 2024 |
| Status: | published |
| Page Count: | 1 |
| ICS Code (Radiographic equipment): | 11.040.50 |
| ICS Code (Diagnostic equipment): | 11.040.55 |
Document History
IEC 61676:2023/COR1:2024
January 31, 2024
Corrigendum 1 - Medical electrical equipment - Dosimetric instruments used for non-invasive measurement of X-ray tube voltage in diagnostic radiology
A description is not available for this item.
March 21, 2023
Medical electrical equipment - Dosimetric instruments used for non-invasive measurement of X-ray tube voltage in diagnostic radiology
IEC 61676:2023 is available as IEC 61676:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC...
March 21, 2023
Medical electrical equipment - Dosimetric instruments used for non-invasive measurement of X-ray tube voltage in diagnostic radiology
IEC 61676:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
January 26, 2009
Medical electrical equipment - Dosimetric instruments used for non-invasive measurement of X-ray tube voltage in diagnostic radiology
Specifies the performance requirements of instruments as used in the non-invasive measurement of X-ray tube voltage up to 150 kV and the relevant compliance tests. Describes the method for...
November 27, 2008
Amendment 1 - Medical electrical equipment - Dosimetric instruments used for non-invasive measurement of X-ray tube voltage in diagnostic radiology
A description is not available for this item.
September 17, 2002
Medical electrical equipment - Dosimetric instruments used for non-invasive measurement of X-ray tube voltage in diagnostic radiology
Specifies the performance requirements of instruments as used in the non-invasive measurement of X-ray tube voltage up to 150 kV and the relevant compliance tests. Describes the method for...