IEC - International Electrotechnical Commission - IEC 62044-3:2000/COR1:2021

Corrigendum 1 - Cores made of soft magnetic materials - Measuring methods - Part 3: Magnetic properties at high excitation level

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 27 October 2021
Status: revised
Page Count: 2
ICS Code (Magnetic materials): 29.030
ICS Code (Magnetic components): 29.100.10

Document History

July 7, 2023
Cores made of soft magnetic materials - Measuring methods - Part 3: Magnetic properties at high excitation level
IEC 62044-3:2023 is available as IEC 62044-3:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
July 7, 2023
Cores made of soft magnetic materials - Measuring methods - Part 3: Magnetic properties at high excitation level
IEC 62044-3:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 62044-3:2000/COR1:2021
October 27, 2021
Corrigendum 1 - Cores made of soft magnetic materials - Measuring methods - Part 3: Magnetic properties at high excitation level
A description is not available for this item.
December 21, 2000
Cores made of soft magnetic materials - Measuring methods - Part 3: Magnetic properties at high excitation level
Provides measuring methods for power loss and amplitude permeability of magnetic cores forming the closed magnetic circuits intended for use at high excitation levels in inductors, chokes,...
Advertisement