IEC - International Electrotechnical Commission - IEC 61010-2-032:2019/COR1:2020
Corrigendum 1 - Safety requirements for electrical equipment for measurement, control and laboratory use - Part 2-032: Particular requirements for hand-held and hand-manipulated current sensors for electrical test and measurement
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 26 February 2020 |
| Status: | revised |
| Page Count: | 5 |
| ICS Code (Electrical and electronic testing): | 19.080 |
abstract:
Document History
September 20, 2023
Safety requirements for electrical equipment for measurement, control, and laboratory use - Part 2-032: Particular requirements for hand-held and hand-manipulated current sensors for electrical test and measurement
IEC 61010-2-032:2023 EXV contains both the international standard and its extended version (EXV). This extended version of the official IEC Standard is available in English only and provides the user...
September 20, 2023
Safety requirements for electrical equipment for measurement, control, and laboratory use - Part 2-032: Particular requirements for hand-held and hand-manipulated current sensors for electrical test and measurement
IEC 61010-2-032:2023 specifies safety requirements for hand-held and hand-manipulated current sensors intended for measuring, detecting or injecting current, or indicating current waveforms on...
IEC 61010-2-032:2019/COR1:2020
February 26, 2020
Corrigendum 1 - Safety requirements for electrical equipment for measurement, control and laboratory use - Part 2-032: Particular requirements for hand-held and hand-manipulated current sensors for electrical test and measurement
June 21, 2019
Safety requirements for electrical equipment for measurement, control and laboratory use - Part 2-032: Particular requirements for hand-held and hand-manipulated current sensors for electrical test and measurement
IEC 61010-2-032:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
June 21, 2019
Safety requirements for electrical equipment for measurement, control and laboratory use - Part 2-032: Particular requirements for hand-held and hand-manipulated current sensors for electrical test and measurement
IEC 61010-2-032:2019 is available as IEC 61010-2-032:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
September 26, 2012
Safety requirements for electrical equipment for measurement, control and laboratory use - Part 2-032: Particular requirements for hand-held and hand-manipulated current sensors for electrical test and measurement
IEC 61010-2-032:2012 specifies safety requirements for HAND-HELD and hand-manipulated current sensors described below. These current sensors are for measuring, detecting or injecting current, or...
September 30, 2002
Safety requirements for electrical equipment for measurement, control, and laboratory use - Part 2-032: Particular requirements for hand-held and hand-manipulated current sensors for electrical test and measurement
Applies to hand-held and hand-manipulated CURRENT CLAMPS. These CURRENT CLAMPS are for use in the measurement of current without interruption of the current path of the circuit in which it is...
December 15, 1994
Safety requirements for electrical equipment for measurement, control, and laboratory use - Part 2-032: Particular requirements for hand-held current clamps for electrical measurement and test
Applies to hand-held and hand-manipulated CURRENT CLAMPS. These CURRENT CLAMPS are for use in the measurement of current without interruption of the current path of the circuit in which it is...