IEC - International Electrotechnical Commission - ISO/IEC 9075-13:2016/COR2:2022

Corrigendum 2 - Information technology - Database languages - SQL - Part 13: SQL Routines and types using the Java TM programming language (SQL/JRT)

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 24 June 2022
Status: revised
Page Count: 1
ICS Code (Languages used in information technology): 35.060

Document History

June 1, 2023
Information technology - Database languages SQL - Part 13: SQL Routines and types using the Java TM programming language (SQL/JRT)
ISO/IEC 9075-13:2023 specifies the ability to invoke static methods written in the Java? programming language as SQL-invoked routines and to use classes defined in the Java programming language as SQL...
ISO/IEC 9075-13:2016/COR2:2022
June 24, 2022
Corrigendum 2 - Information technology - Database languages - SQL - Part 13: SQL Routines and types using the Java TM programming language (SQL/JRT)
A description is not available for this item.
Corrigendum 1 - Information technology - Database languages - SQL - Part 13: SQL Routines and types using the Java TM programming language (SQL/JRT)
A description is not available for this item.
December 14, 2016
Information technology - Database languages - SQL - Part 13: SQL Routines and types using the Java TM programming language (SQL/JRT)
ISO/IEC 9075-13:2016 specifies the ability to invoke static methods written in the Java? programming language as SQL-invoked routines and to use classes defined in the Java programming language as SQL...
Corrigendum 1 - Information technology -- Database languages -- SQL -- Part 13: SQL Routines and Types Using the Java TM Programming Language (SQL/JRT) -
A description is not available for this item.
July 17, 2008
Information technology -- Database languages -- SQL -- Part 13: SQL Routines and Types Using the Java TM Programming Language (SQL/JRT)
ISO/IEC 9075 defines the SQL language. The scope of the SQL language is the definition of data structure and the operations on data stored in that structure. ISO/IEC 9075-1:2008, ISO/IEC 9075-2:2008...
December 15, 2003
Information technology -- Database languages -- SQL -- Part 13: SQL Routines and Types Using the Java TM Programming Language (SQL/JRT)
ISO/IEC 9075 defines the SQL language. The scope of the SQL language is the definition of data structure and the operations on data stored in that structure. Parts 1, 2 and 11 encompass the minimum...
Advertisement