IEC - International Electrotechnical Commission - IEC 61851-1:2017/COR1:2023
Corrigendum 1 - Electric vehicle conductive charging system - Part 1: General requirements
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 29 November 2023 |
| Status: | published |
| Page Count: | 6 |
| ICS Code (Electric road vehicles): | 43.120 |
Document History
IEC 61851-1:2017/COR1:2023
November 29, 2023
Corrigendum 1 - Electric vehicle conductive charging system - Part 1: General requirements
A description is not available for this item.
February 7, 2017
Electric vehicle conductive charging system - Part 1: General requirements
IEC 61851-1:2017 applies to EV supply equipment for charging electric road vehicles, with a rated supply voltage up to 1 000 V AC or up to 1 500 V DC and a rated output voltage up to 1 000 V AC or up...
November 25, 2010
Electric vehicle conductive charging system - Part 1: General requirements
IEC 61851-1:2010 applies to on-board and off-board equipment for charging electric road vehicles at standard a.c. supply voltages (as per IEC 60038) up to 1 000 V and at d.c. voltages up to 1 500 V,...
January 24, 2001
Electric vehicle conductive charging system - Part 1: General requirements
Applies to equipment for charging electric road vehicles at standard a.c.supply voltages (as per IEC 60038) up to 690 V and at d.c. voltages up to 1 000 V, and for providing electrical power for any...