IEC - International Electrotechnical Commission - IEC 61643-31:2018/COR1:2022

Corrigendum 1 - Low-voltage surge protective devices - Part 31: Requirements and test methods for SPDs for photovoltaic installations

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 3 June 2022
Status: published
Page Count: 2
ICS Code (Power transmission and distribution networks in general): 29.240.01
ICS Code (Substations. Surge arresters): 29.240.10

Document History

IEC 61643-31:2018/COR1:2022
June 3, 2022
Corrigendum 1 - Low-voltage surge protective devices - Part 31: Requirements and test methods for SPDs for photovoltaic installations
A description is not available for this item.
January 10, 2018
Low-voltage surge protective devices - Part 31: Requirements and test methods for SPDs for photovoltaic installations
IEC 61643-31:2018 is applicable to Surge Protective Devices (SPDs), intended for surge protection against indirect and direct effects of lightning or other transient overvoltages. These devices are...
Advertisement