IEC - International Electrotechnical Commission - IEC 61340-2-3:2016/COR1:2023

Corrigendum 1 - Electrostatics - Part 2-3: Methods of test for determining the resistance and resistivity of solid materials used to avoid electrostatic charge accumulation

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 26 July 2023
Status: published
Page Count: 3
ICS Code (Other standards related to electricity and magnetism): 17.220.99
ICS Code (Electrical engineering in general): 29.020

Document History

IEC 61340-2-3:2016/COR1:2023
July 26, 2023
Corrigendum 1 - Electrostatics - Part 2-3: Methods of test for determining the resistance and resistivity of solid materials used to avoid electrostatic charge accumulation
A description is not available for this item.
June 23, 2016
Electrostatics - Part 2-3: Methods of test for determining the resistance and resistivity of solid materials used to avoid electrostatic charge accumulation
IEC 61340-2-3:2016 is available as IEC 61340-2-3:2016 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
June 23, 2016
Electrostatics - Part 2-3: Methods of test for determining the resistance and resistivity of solid materials used to avoid electrostatic charge accumulation
IEC 61340-2-3:2016 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
March 3, 2000
Electrostatics - Part 2-3: Methods of test for determining the resistance and resistivity of solid planar materials used to avoid electrostatic charge accumulation
Describes test methods for the determination of the electrical resistance and resistivity of solid materials in the range from 10K Ohm to 1T Ohm used to avoid electrostatic charge accumulation. It...
Advertisement