IEC - International Electrotechnical Commission - IEC 60664-1:2020/COR1:2020
Corrigendum 1 - Insulation coordination for equipment within low-voltage supply systems - Part 1: Principles, requirements and tests
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 27 October 2020 |
| Status: | published |
| Page Count: | 2 |
| ICS Code (Insulation systems): | 29.080.30 |
Document History
IEC 60664-1:2020/COR1:2020
October 27, 2020
Corrigendum 1 - Insulation coordination for equipment within low-voltage supply systems - Part 1: Principles, requirements and tests
A description is not available for this item.
May 26, 2020
Insulation coordination for equipment within low-voltage supply systems - Part 1: Principles, requirements and tests
IEC 60664-1:2020 deals with insulation coordination for equipment having a rated voltage up to AC 1 000 V or DC 1 500 V connected to low-voltage supply systems. This document applies to frequencies...
April 26, 2007
Insulation coordination for equipment within low-voltage systems - Part 1: Principles, requirements and tests
IEC 60664-1:2007 Deals with insulation coordination for equipment within low-voltage systems. It applies to equipment for use up to 2 000 m above sea level having a rated voltage up to a.c. 1 000 V...
November 15, 2002
Corrigendum 1 - Insulation coordination for equipment within low-voltage systems - Part 1: Principles, requirements and tests
A description is not available for this item.
June 26, 2002
Insulation coordination for equipment within low-voltage systems - Part 1: Principles, requirements and tests
Specifies the requirements for clearances, creepage distances and solid insulation for equipment based upon their performance criteria. Applies to equipment for use up to 2 000 m above sea level...
May 21, 2002
Amendment 2 - Insulation coordination for equipment within low-voltage systems - Part 1: Principles, requirements and tests
A description is not available for this item.
April 28, 2000
Insulation coordination for equipment within low-voltage systems - Part 1: Principles, requirements and tests
Specifies the requirements for clearances, creepage distances and solid insulation for equipment based upon their performance criteria. Applies to equipment for use up to 2 000 m above sea level...
February 11, 2000
Amendment 1 - Insulation coordination for equipment within low-voltage systems - Part 1: Principles, requirements and tests
A description is not available for this item.
October 1, 1992
Insulation coordination for equipment within low-voltage systems - Part 1: Principles, requirements and tests
Specifies the requirements for clearances, creepage distances and solid insulation for equipment based upon their performance criteria. Applies to equipment for use up to 2 000 m above sea level...