IEC - International Electrotechnical Commission - IEC 60384-25:2021/COR1:2023
Corrigendum 1 - Fixed capacitors for use in electronic equipment - Part 25: Sectional specification - Fixed aluminium electrolytic surface mount capacitors with conductive polymer solid electrolyte
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 May 2023 |
| Status: | published |
| Page Count: | 1 |
| ICS Code (Tantalum electrolytic capacitors): | 31.060.40 |
| ICS Code (Aluminium electrolytic capacitors): | 31.060.50 |
abstract:
Document History
IEC 60384-25:2021/COR1:2023
May 1, 2023
Corrigendum 1 - Fixed capacitors for use in electronic equipment - Part 25: Sectional specification - Fixed aluminium electrolytic surface mount capacitors with conductive polymer solid electrolyte
July 14, 2021
Fixed capacitors for use in electronic equipment - Part 25: Sectional specification - Fixed aluminium electrolytic surface mount capacitors with conductive polymer solid electrolyte
IEC 60384-25:2021 is available as IEC 60384-25:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
July 14, 2021
Fixed capacitors for use in electronic equipment - Part 25: Sectional specification - Fixed aluminium electrolytic surface mount capacitors with conductive polymer solid electrolyte
IEC 60384-25:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
July 22, 2015
Fixed capacitors for use in electronic equipment - Part 25: Sectional specification: Fixed aluminium electrolytic surface mount capacitors with conductive polymer solid electrolyte
IEC 60384-25:2015 applies to fixed aluminium electrolytic surface mount capacitors with conductive polymer solid electrolyte, primarily intended for d.c. applications for use in electronic equipment....
October 24, 2006
Corrigendum 1 - Fixed capacitors for use in electronic equipment - Part 25: Sectional specification - Surface mount fixed aluminium electrolytic capacitors with conductive polymer solid electrolyte
A description is not available for this item.
June 26, 2006
Fixed capacitors for use in electronic equipment - Part 25: Sectional specification - Surface mount fixed aluminium electrolytic capacitors with conductive polymer solid electrolyte
is applicable to aluminium electrolytic capacitors with conductive polymer solid electrolyte. These capacitors are primarily intended to be mounted direct on substrates for hybrid circuits or to...