IEC - International Electrotechnical Commission - IEC 62439-2:2021/COR1:2023

Corrigendum 1 - Industrial communication networks - High availability automation networks - Part 2: Media Redundancy Protocol (MRP)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 12 May 2023
Status: published
Page Count: 4
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Multilayer applications): 35.100.05

Document History

IEC 62439-2:2021/COR1:2023
May 12, 2023
Corrigendum 1 - Industrial communication networks - High availability automation networks - Part 2: Media Redundancy Protocol (MRP)
A description is not available for this item.
December 15, 2021
Industrial communication networks - High availability automation networks - Part 2: Media Redundancy Protocol (MRP)
IEC 62439-2:2021 is applicable to high-availability automation networks based on the ISO/IEC/IEEE 8802-3 (IEEE Std 802.3) (Ethernet) technology. The IEC 62439-2:2021 specifies a recovery protocol...
March 30, 2016
Industrial communication networks - High availability automation networks - Part 2: Media Redundancy Protocol (MRP)
IEC 62439-2:2016 is applicable to high-availability automation networks based on the ISO/IEC/IEEE 8802-3 (IEEE 802.3) (Ethernet) technology. This part of the IEC 62439 series specifies a recovery...
February 26, 2010
Industrial communication networks - High availability automation networks - Part 2: Media Redundancy Protocol (MRP)
IEC 62439-2:2010 is applicable to high-availability automation networks based on the ISO/IEC 8802-3 (IEEE 802.3) (Ethernet) technology. It specifies a recovery protocol based on a ring topology,...
Advertisement