IEC - International Electrotechnical Commission - IEC 63171-4:2022/COR1:2023

Corrigendum 1 - Connectors for electrical and electronic equipment - Part 4: Detail specification for shielded or unshielded, free and fixed connectors with up to 8 ways for balanced single-pair data transmission with current carrying capacity - Mechanical mating information, pin assignment and additional requirements for Type 4

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 4 August 2023
Status: published
Page Count: 3
ICS Code (Plug-and-socket devices. Connectors): 31.220.10

Document History

IEC 63171-4:2022/COR1:2023
August 4, 2023
Corrigendum 1 - Connectors for electrical and electronic equipment - Part 4: Detail specification for shielded or unshielded, free and fixed connectors with up to 8 ways for balanced single-pair data transmission with current carrying capacity - Mechanical mating information, pin assignment and additional requirements for Type 4
A description is not available for this item.
September 15, 2022
Connectors for electrical and electronic equipment - Part 4: Detail specification for shielded or unshielded, free and fixed connectors with up to 8 ways for balanced single-pair data transmission with current carrying capacity - Mechanical mating information, pin assignment and additional requirements for Type 4
IEC 63171-4:2022 covers shielded and unshielded free and fixed multimedia connectors (MMC) for data transmission with frequencies up to and above 3 000 MHz for shielded and up to 600 MHz for...
Advertisement