IEC - International Electrotechnical Commission - ISO/IEC 23008-9:2022

Information technology - High efficiency coding and media delivery in heterogeneous environments - Part 9: 3D Audio conformance testing

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 24 March 2022
Status: revised
Page Count: 89
ICS Code (Coding of audio, video, multimedia and hypermedia information): 35.040.40
abstract:

ISO/IEC 23008-9:2022 This document specifies conformance criteria for both bitstreams and decoders compliant with the MPEG-H 3D audio standard as defined in ISO/IEC 23008-3. This is done to assist... View More

Document History

May 15, 2023
Information technology - High efficiency coding and media delivery in heterogeneous environments - Part 9: 3D Audio conformance testing
ISO/IEC 23008-9:2023 This document specifies conformance criteria for both bitstreams and decoders compliant with the MPEG-H 3D audio standard as defined in ISO/IEC 23008-3. This is done to assist...
ISO/IEC 23008-9:2022
March 24, 2022
Information technology - High efficiency coding and media delivery in heterogeneous environments - Part 9: 3D Audio conformance testing
ISO/IEC 23008-9:2022 This document specifies conformance criteria for both bitstreams and decoders compliant with the MPEG-H 3D audio standard as defined in ISO/IEC 23008-3. This is done to assist...
January 15, 2019
Information technology - High efficiency coding and media delivery in heterogeneous environments - Part 9: 3D Audio conformance testing
ISO/IEC 23008-9:2019 This document specifies conformance criteria for both bitstreams and decoders compliant with the MPEG-H 3D audio standard as defined in ISO/IEC 23008-3. This is done to assist...
Advertisement