IEC - International Electrotechnical Commission - ISO/IEC 27009:2020

Information security, cybersecurity and privacy protection - Sector-specific application of ISO/IEC 27001 - Requirements

withdrawn
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 21 April 2020
Status: withdrawn
Page Count: 18
ICS Code (IT Security): 35.030
abstract:

This document specifies the requirements for creating sector-specific standards that extend ISO/IEC 27001, and complement or amend ISO/IEC 27002 to support a specific sector (domain, application... View More

Document History

ISO/IEC 27009:2020
April 21, 2020
Information security, cybersecurity and privacy protection - Sector-specific application of ISO/IEC 27001 - Requirements
This document specifies the requirements for creating sector-specific standards that extend ISO/IEC 27001, and complement or amend ISO/IEC 27002 to support a specific sector (domain, application area...
June 16, 2016
Information technology - Security techniques - Sector-specific application of ISO/IEC 27001 - Requirements
ISO/IEC 27009:2016 defines the requirements for the use of ISO/IEC 27001 in any specific sector (field, application area or market sector). It explains how to include requirements additional to those...
Advertisement