IEC - International Electrotechnical Commission - IEC 62769-100:2020

Field device integration (FDI) - Part 100: Profiles - Generic protocols

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 24 September 2020
Status: revised
Page Count: 73
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Multilayer applications): 35.100.05
abstract:

IEC 62769-100:2020 specifies an FDI profile of IEC 62769 for generic protocols. That means that all interfaces are defined, and a host can add support for more protocols without changing its... View More

Document History

April 11, 2023
Field device integration (FDI®) - Part 100: Profiles - Generic protocols
IEC 62769-100:2023 is available as IEC 62769-100:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
April 11, 2023
Field device integration (FDI®) - Part 100: Profiles - Generic protocols
IEC 62769-100:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 62769-100:2020
September 24, 2020
Field device integration (FDI) - Part 100: Profiles - Generic protocols
IEC 62769-100:2020 specifies an FDI profile of IEC 62769 for generic protocols. That means that all interfaces are defined, and a host can add support for more protocols without changing its...
Advertisement