IEC - International Electrotechnical Commission - IEC 62680-1-3:2021
Universal serial bus interfaces for data and power - Part 1-3: Common components - USB Type-C® Cable and Connector Specification
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 16 February 2021 |
| Status: | revised |
| Page Count: | 792 |
| ICS Code (Wires and symmetrical cables): | 33.120.20 |
| ICS Code (RF connectors): | 33.120.30 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
abstract:
IEC 62680-1-3:2021 defines the USB Type-C™ receptacles, plug and cables.
The USB Type-C Cable and Connector Specification defines a new receptacle, plug, cable and detection mechanisms... View More
Document History
September 5, 2022
Universal serial bus interfaces for data and power - Part 1-3: Common components - USB Type-C® cable and connector specification
IEC 62680-1-3:2022 defines the USB Type-C® receptacles, plug and cables. The USB Type-C Cable and Connector Specification is guided by the following principles: - Enable new and exciting host and...
IEC 62680-1-3:2021
February 16, 2021
Universal serial bus interfaces for data and power - Part 1-3: Common components - USB Type-C® Cable and Connector Specification
IEC 62680-1-3:2021 defines the USB Type-C™ receptacles, plug and cables. The USB Type-C Cable and Connector Specification defines a new receptacle, plug, cable and detection mechanisms that are...
May 24, 2018
Universal serial bus interfaces for data and power - Part 1-3: Common components - USB Type-C™ Cable and Connector Specification
IEC 62680-1-3:2018 defines the USB Type-C™ receptacles, plug and cables. The USB Type-C Cable and Connector Specification defines a new receptacle, plug, cable and detection mechanisms that are...
September 25, 2017
Universal serial bus interfaces for data and power - Part 1-3: Common components - USB Type-C™ Cable and Connector Specification
IEC 62680-1-1-3:2017(E) is intended as a supplement to the existing USB 2.0, USB 3.1 and USB Power Delivery specifications. It addresses only the elements required to implement and support the USB...
August 17, 2016
Universal serial bus interfaces for data and power - Part 1-3: Universal Serial Bus interfaces - Common components - USB Type-C™ cable and connector specification
IEC 62680-1-3:2016(E) defines the USB Type-C™ receptacles, plug and cables. It defines a new receptacle, plug, cable and detection mechanisms that are compatible with existing USB interface...