IEC - International Electrotechnical Commission - ISO/IEC/IEEE 8802-1X:2013/AMD2:2020

Amendment 2 - Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Part 1X: Port-based network access control - YANG data model

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 9 November 2020
Status: revised
Page Count: 129
ICS Code (Networking): 35.110

Document History

December 15, 2021
Telecommunications and exchange between information technology systems - Requirements for local and metropolitan area networks - Part 1X: Port-based network access control
A description is not available for this item.
ISO/IEC/IEEE 8802-1X:2013/AMD2:2020
November 9, 2020
Amendment 2 - Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Part 1X: Port-based network access control - YANG data model
A description is not available for this item.
Amendment 1 - Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Part 1X: Port-based network access control - MAC security key agreement protocol (MKA) extensions
A description is not available for this item.
November 26, 2013
Information technology -- Telecommunications and information exchange between systems -- Local and metropolitan area networks -- Part 1X: Port-based network access control
Port-based network access control allows a network administrator to restrict the use of IEEE 802 local area network (LAN) service access points (ports) to secure communication between authenticated...
Advertisement