IEC - International Electrotechnical Commission - IEC 61196-1-119:2020 RLV
Coaxial communication cables - Part 1-119: Electrical test methods - RF average power rating
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 12 May 2020 |
| Status: | revised |
| Page Count: | 28 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
abstract:
IEC 61196-1-119:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way... View More
Document History
July 27, 2023
Coaxial communication cables - Part 1-119: Electrical test methods - RF power for coaxial cables and cable assemblies
IEC 61196-1-119:2023 provides test methods for RF power rating and power withstanding of RF coaxial cables and cable assemblies at specified frequency, temperature and altitude. This document is...
IEC 61196-1-119:2020 RLV
May 12, 2020
Coaxial communication cables - Part 1-119: Electrical test methods - RF average power rating
IEC 61196-1-119:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
May 12, 2020
Coaxial communication cables - Part 1-119: Electrical test methods - RF average power rating
IEC 61196-1-119:2020 is available as IEC 61196-1-119:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
September 25, 2012
Coaxial communication cables - Part 1-119: Electrical test methods - RF power rating
IEC 61196-1-119:2012(E) defines the requirements to determine the average power handling capability of a coaxial cable at specified frequencies at ambient temperatures.