IEC - International Electrotechnical Commission - IEC 62271-215:2021
High-voltage switchgear and controlgear - Part 215: Phase comparator used with VDIS
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 29 June 2021 |
| Status: | published |
| Page Count: | 81 |
| ICS Code (Protection against electric shock. Live working): | 13.260 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
abstract:
IEC 62271-215:2021 is applicable to phase comparators designed to be plugged into the testing points of a voltage detecting and indicating system (VDIS) according to IEC 62271-213, to give an... View More
Document History
IEC 62271-215:2021
June 29, 2021
High-voltage switchgear and controlgear - Part 215: Phase comparator used with VDIS
IEC 62271-215:2021 is applicable to phase comparators designed to be plugged into the testing points of a voltage detecting and indicating system (VDIS) according to IEC 62271-213, to give an...