IEC - International Electrotechnical Commission - IEC 62271-1:2017/AMD1:2021

Amendment 1 - High-voltage switchgear and controlgear - Part 1: Common specifications for alternating current switchgear and controlgear

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 4 October 2021
Status: published
Page Count: 8
ICS Code (High voltage switchgear and controlgear): 29.130.10
ICS Code (Other switchgear and controlgear): 29.130.99

Document History

High-voltage switchgear and controlgear - Part 1: Common specifications for alternating current switchgear and controlgear
IEC 62271-1:2017+A1:2021 applies to AC switchgear and controlgear designed for indoor and/or outdoor installation and for operation at service frequencies up to and including 60 Hz and having rated...
IEC 62271-1:2017/AMD1:2021
October 4, 2021
Amendment 1 - High-voltage switchgear and controlgear - Part 1: Common specifications for alternating current switchgear and controlgear
A description is not available for this item.
Interpretation Sheet 1 - High-voltage switchgear and controlgear - Part 1: Common specifications for alternating current switchgear and controlgear
A description is not available for this item.
July 12, 2017
High-voltage switchgear and controlgear - Part 1: Common specifications for alternating current switchgear and controlgear
IEC 62271-1:2017 applies to AC switchgear and controlgear designed for indoor and/or outdoor installation and for operation at service frequencies up to and including 60 Hz and having rated voltages...
High-voltage switchgear and controlgear - Part 1: Common specifications
IEC 62271-1:2007+A1:2011 applies to a.c. switchgear and controlgear designed for indoor and outdoor installation and for operation at service frequencies up to and including 60 Hz on systems having...
Amendment 1 - High-voltage switchgear and controlgear - Part 1: Common specifications
A description is not available for this item.
October 24, 2007
High-voltage switchgear and controlgear - Part 1: Common specifications
This part of IEC 62271 applies to a.c. switchgear and controlgear designed for indoor and outdoor installation and for operation at service frequencies up to and including 60 Hz on systems having...
Advertisement