IEC - International Electrotechnical Commission - IEC 62271-202:2022

High-voltage switchgear and controlgear - Part 202: AC prefabricated substations for rated voltages above 1 kV and up to and including 52 kV

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 22 June 2022
Status: published
Page Count: 243
ICS Code (High voltage switchgear and controlgear): 29.130.10
abstract:

IEC 62271-202:2022 specifies the service conditions, rated characteristics, general structural requirements and test methods of enclosed high-voltage prefabricated substations. These prefabricated... View More

Document History

Corrigendum 1 - High-voltage switchgear and controlgear - Part 202: AC prefabricated substations for rated voltages above 1 kV and up to and including 52 kV
IEC 62271-202:2022 specifies the service conditions, rated characteristics, general structural requirements and test methods of enclosed high-voltage prefabricated substations. These prefabricated...
IEC 62271-202:2022
June 22, 2022
High-voltage switchgear and controlgear - Part 202: AC prefabricated substations for rated voltages above 1 kV and up to and including 52 kV
IEC 62271-202:2022 specifies the service conditions, rated characteristics, general structural requirements and test methods of enclosed high-voltage prefabricated substations. These prefabricated...
Corrigendum 1 - High-voltage switchgear and controlgear - Part 202: High-voltage/low-voltage prefabricated substation
A description is not available for this item.
March 27, 2014
High-voltage switchgear and controlgear - Part 202: High-voltage/ low-voltage prefabricated substation
IEC 62271-202:2014 specifies the service conditions, rated characteristics, general structural requirements and test methods of high voltage/low voltage or low voltage/high voltage prefabricated...
June 13, 2006
High-voltage switchgear and controlgear - Part 202: High-voltage/low voltage prefabricated substation
This part of IEC 62271 specifies the service conditions, rated characteristics, general structural requirements and test methods of HV/LV or LV/HV prefabricated substations, which are...
Advertisement