IEC - International Electrotechnical Commission - IEC 62271-112:2021

High-voltage switchgear and controlgear - Part 112: Alternating current high-speed earthing switches for secondary arc extinction on transmission lines

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 13 July 2021
Status: published
Page Count: 54
ICS Code (High voltage switchgear and controlgear): 29.130.10
ICS Code (Other switchgear and controlgear): 29.130.99
abstract:

IEC 62271-112:2021 is available as IEC 62271-112:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More

Document History

July 13, 2021
High-voltage switchgear and controlgear - Part 112: Alternating current high-speed earthing switches for secondary arc extinction on transmission lines
IEC 62271-112:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 62271-112:2021
July 13, 2021
High-voltage switchgear and controlgear - Part 112: Alternating current high-speed earthing switches for secondary arc extinction on transmission lines
IEC 62271-112:2021 is available as IEC 62271-112:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
August 6, 2013
High-voltage switchgear and controlgear - Part 112: Alternating current high-speed earthing switches for secondary arc extinction on transmission lines
IEC 62271-112:2013 applies to a.c. high-speed earthing switches designed for indoor and outdoor installation and for operation at service frequencies of 50 Hz and 60 Hz on systems having voltages of...
Advertisement