IEC - International Electrotechnical Commission - IEC 62271-105:2021
High-voltage switchgear and controlgear - Part 105: Alternating current switch-fuse combinations for rated voltages above 1 kV up to and including 52 kV
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 15 June 2021 |
| Status: | published |
| Page Count: | 106 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
abstract:
IEC 62271-105:2021 is available as IEC 62271-105:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More
Document History
June 15, 2021
High-voltage switchgear and controlgear - Part 105: Alternating current switch-fuse combinations for rated voltages above 1 kV up to and including 52 kV
IEC 62271-105:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 62271-105:2021
June 15, 2021
High-voltage switchgear and controlgear - Part 105: Alternating current switch-fuse combinations for rated voltages above 1 kV up to and including 52 kV
IEC 62271-105:2021 is available as IEC 62271-105:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
September 27, 2012
High-voltage switchgear and controlgear - Part 105: Alternating current switch-fuse combinations for rated voltages above 1 kV up to and including 52 kV
IEC 62271-105:2012 applies to three-pole units for public and industrial distribution systems which are functional assemblies of switches including switch-disconnectors and current-limiting fuses...
August 22, 2002
High-voltage switchgear and controlgear - Part 105: Alternating current switch-fuse combinations
Applies to three-pole units for public and industrial distribution systems which are functional assemblies of switches including switch-disconnectors and current-limiting fuses designed so as to be...