IEC - International Electrotechnical Commission - IEC 62232:2022
Determination of RF field strength, power density and SAR in the vicinity of base stations for the purpose of evaluating human exposure
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 14 October 2022 |
| Status: | published |
| Page Count: | 342 |
| ICS Code (Radiation protection): | 13.280 |
| ICS Code (Radiation measurements): | 17.240 |
abstract:
IEC 62232:2022 addresses the evaluation of RF field strength, power density and specific absorption rate (SAR) levels in the vicinity of base stations (BS), also called products or... View More
Document History
IEC 62232:2022
October 14, 2022
Determination of RF field strength, power density and SAR in the vicinity of base stations for the purpose of evaluating human exposure
IEC 62232:2022 addresses the evaluation of RF field strength, power density and specific absorption rate (SAR) levels in the vicinity of base stations (BS), also called products or equipment under...
August 23, 2017
Determination of RF field strength, power density and SAR in the vicinity of radiocommunication base stations for the purpose of evaluating human exposure
IEC 62232:2017 provides methods for the determination of radio-frequency (RF) field strength and specific absorption rate (SAR) in the vicinity of radiocommunication base stations (RBS) for the...
May 19, 2011
Determination of RF field strength and SAR in the vicinity of radiocommunication base stations for the purpose of evaluating human exposure
IEC 62232:2011 addresses the evaluation of RF field strength or specific absorption rate levels in the vicinity of non-broadcast RF radiocommunication sources (i.e. RBS) intentionally radiating in...