IEC - International Electrotechnical Commission - IEC 60352-7:2020
Solderless connections - Part 7: Spring clamp connections - General requirements, test methods and practical guidance
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 16 December 2020 |
| Status: | published |
| Page Count: | 30 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
abstract:
IEC 60352-7:2020 is available as IEC 60352-7:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More
Document History
December 16, 2020
Solderless connections - Part 7: Spring clamp connections - General requirements, test methods and practical guidance
IEC 60352-7:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 60352-7:2020
December 16, 2020
Solderless connections - Part 7: Spring clamp connections - General requirements, test methods and practical guidance
IEC 60352-7:2020 is available as IEC 60352-7:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
August 14, 2002
Solderless connections - Part 7: Spring clamp connections - General requirements, test methods and practical guidance
Determines the suitability of spring-clamp connections under specified mechanical, electrical and atmospheric conditions. Is applicable to spring-clamp connections made with stripped wire without...