IEC - International Electrotechnical Commission - IEC 60352-7:2020 RLV
Solderless connections - Part 7: Spring clamp connections - General requirements, test methods and practical guidance
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 16 December 2020 |
| Status: | published |
| Page Count: | 66 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
abstract:
IEC 60352-7:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to... View More
Document History
IEC 60352-7:2020 RLV
December 16, 2020
Solderless connections - Part 7: Spring clamp connections - General requirements, test methods and practical guidance
IEC 60352-7:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
December 16, 2020
Solderless connections - Part 7: Spring clamp connections - General requirements, test methods and practical guidance
IEC 60352-7:2020 is available as IEC 60352-7:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
August 14, 2002
Solderless connections - Part 7: Spring clamp connections - General requirements, test methods and practical guidance
Determines the suitability of spring-clamp connections under specified mechanical, electrical and atmospheric conditions. Is applicable to spring-clamp connections made with stripped wire without...