IEC - International Electrotechnical Commission - IEC 60352-4:2020
Solderless connections - Part 4: Non-accessible insulation displacement (ID) connections - General requirements, test methods and practical guidance
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 11 June 2020 |
| Status: | published |
| Page Count: | 85 |
| ICS Code (Connecting devices): | 29.120.20 |
abstract:
IEC 60352-4:2020 is applicable to non-accessible ID connections for which the tests and measurements according to Clauses 6 through 8 are suitable and which are made with:
- appropriately... View More
Document History
IEC 60352-4:2020
June 11, 2020
Solderless connections - Part 4: Non-accessible insulation displacement (ID) connections - General requirements, test methods and practical guidance
IEC 60352-4:2020 is applicable to non-accessible ID connections for which the tests and measurements according to Clauses 6 through 8 are suitable and which are made with: – appropriately designed ID...
July 31, 2000
Amendment 1 - Solderless connections - Part 4: Solderless non-accessible insulation displacement connections - General requirements, test methods and practical guidance
A description is not available for this item.
September 22, 1994
Solderless connections - Part 4: Solderless non-accessible insulation displacement connections - General requirements, test methods and practical guidance
Is applicable to non-accessible ID connections which are made with: appropriately designed ID terminations; -wires having solid round conductors of 0,25 mm to 3,6 mm nominal diameter; -wires having...