IEC - International Electrotechnical Commission - IEC 60335-2-122:2023 EXV

Household and similar electrical appliances - Safety - Part 2-122: Particular requirements for commercial washing machines

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 6 December 2023
Status: published
Page Count: 303
ICS Code (Laundry appliances): 97.060
abstract:

IEC 60335-2-122:2023 EXV contains both the international standard and its extended version (EXV). This extended version of the official IEC Standard is available in English only and provides the... View More

Document History

IEC 60335-2-122:2023 EXV
December 6, 2023
Household and similar electrical appliances - Safety - Part 2-122: Particular requirements for commercial washing machines
IEC 60335-2-122:2023 EXV contains both the international standard and its extended version (EXV). This extended version of the official IEC Standard is available in English only and provides the user...
December 6, 2023
Household and similar electrical appliances - Safety - Part 2-122: Particular requirements for commercial washing machines
IEC 60335-2-122:2023 deals with the safety of electrically operated commercial washing machines, their rated voltage being not more than 250 V for single phase and 480 V for other appliances. These...
Advertisement