IEC - International Electrotechnical Commission - ISO/IEC 14776-415:2019
Information technology - Small Computer System Interface (SCSI) - Part 415: SCSI Architecture Model - 5 (SAM-5)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 13 December 2019 |
| Status: | published |
| Page Count: | 209 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
abstract:
ISO/IEC 14776-415:2019 defines a reference model that specifies common behaviors for SCSI devices, and an abstract structure that is generic to all SCSI I/O system implementations.The set of Small... View More
Document History
ISO/IEC 14776-415:2019
December 13, 2019
Information technology - Small Computer System Interface (SCSI) - Part 415: SCSI Architecture Model - 5 (SAM-5)
ISO/IEC 14776-415:2019 defines a reference model that specifies common behaviors for SCSI devices, and an abstract structure that is generic to all SCSI I/O system implementations.The set of Small...